Status: | Unknown |
---|---|
Series: | 1N4150W |
RoHS: | Compliant |
Silicon epitaxial planar diode |
For general purpose and switching |
AEC-Q101 qualified available |
Datasheet |
---|
1N4150W |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Small Signal Switching 50V 200mA 2-Pin SOD-123 T/R | Avnet America |
Diode Configuration:Single | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N4150W-HE3-08?
Additional datasheets, footprints and schematics for 1N4150W-HE3-08 are listed on our Part Details page. You can also find images and similar parts to 1N4150W-HE3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4150W-HE3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4150W-HE3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4150W-HE3-08 fall under?
The 1N4150W-HE3-08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4150W-HE3-08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4150W-HE3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4150W-HE3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 1N4150W-HE3-08 have stock available?
Authorised distributors including Avnet America, Chip One Stop, Newark Electronics and Avnet Asia have stock available or on a lead time for 1N4150W-HE3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4150W-HE3-08 often in real-time on the comparison pages.
What if I can't find stock of 1N4150W-HE3-08?
You can fill out our help required form which you can use to request a quote for 1N4150W-HE3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.