Status: | Unknown |
---|---|
Series: | 1N4150 |
RoHS: | Unknown |
Prices starting from US$0.0209
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0262
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
50,000
in stock
|
Buy Now | |
element14
from US$0.0404
|
19,665
in stock
|
Buy Now | |
Farnell
from US$0.0293
|
19,665
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
824
in stock
|
Buy Now | |
Future Electronics
from US$0.0236
|
-
|
Buy Now | |
Avnet America
from US$0.0266
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.0209
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Silicon epitaxial planar diode |
Low forward voltage drop |
High forward current capability |
Applications |
---|
High speed switch and general purpose use in computer and industrial applications |
Application Notes |
---|
Application Note |
Datasheet |
---|
1N4150 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
Switching Diode Genpurp Do35 |Vishay 1N4150TAP | Newark Electronics |
DIODE, SMALL SIGNAL, AEC-Q101, DO-204AH | element14 |
Diode: switching | Transfer Multisort Elektronik |
Diode 50V 150mA Small Signal Auto DO-35 | RS |
Diodes - General Purpose, Power, Switching Vr/50V Io/150mA | Future Electronics |
Diode Small Signal Switching 50V 150mA 2-Pin DO-35 Ammo | Avnet America |
Vishay Switching Diode 150mA 50V DO-35 | Distrelec |
.3 A 50V DO35 | TTI Europe |
Where can I find additional details, specifications and documents for a 1N4150TAP?
Additional datasheets, footprints and schematics for 1N4150TAP are listed on our Part Details page. You can also find images and similar parts to 1N4150TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4150TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4150TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4150TAP fall under?
The 1N4150TAP is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4150TAP when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4150TAP you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4150TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4150TAP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 1N4150TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4150TAP often in real-time on the comparison pages.
What if I can't find stock of 1N4150TAP?
You can fill out our help required form which you can use to request a quote for 1N4150TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.