Status: | Unknown |
---|---|
Series: | 1N4148W |
RoHS: | Compliant |
Prices starting from US$0.0257
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0323
|
63,364
in stock
|
Buy Now | |
Future Electronics
from US$0.0276
|
153,000
in stock
|
Buy Now | |
element14
from US$0.0257
|
63,364
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
14,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0353
|
625
in stock
|
Buy Now | |
EBV Elektronik
-
|
210,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0269
|
-
|
Buy Now |
Silicon epitaxial planar diode |
Fast switching diodes |
AEC-Q101 qualified available |
Datasheet |
---|
1N4148W |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Small Signal Switching 100V 0.15A Automotive 2-Pin SOD-123 T/R | Future Electronics |
SMALL SIGNAL SW DIODE, 100V/0.15A/SOD123 | element14 |
Switching Diode Genpurp Sod123 |Vishay 1N4148W-HE3-08 | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 100V 150mA 2-Pin SOD-123 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a 1N4148W-HE3-08?
Additional datasheets, footprints and schematics for 1N4148W-HE3-08 are listed on our Part Details page. You can also find images and similar parts to 1N4148W-HE3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4148W-HE3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4148W-HE3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4148W-HE3-08 fall under?
The 1N4148W-HE3-08 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 1N4148W-HE3-08 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4148W-HE3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4148W-HE3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 1N4148W-HE3-08 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 1N4148W-HE3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4148W-HE3-08 often in real-time on the comparison pages.
What if I can't find stock of 1N4148W-HE3-08?
You can fill out our help required form which you can use to request a quote for 1N4148W-HE3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.