Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0086
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0330
|
No stock
|
Buy Now | |
element14
from US$0.0206
|
175,274
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
173,127
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0092
|
64,300
in stock
|
Buy Now | |
Micros
from US$0.0118
|
30,000
in stock
|
Buy Now | |
SOS electronic
from US$0.0086
|
14,000
in stock
|
Buy Now | |
Rutronik
from US$0.0109
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0137
|
6,945
in stock
|
Buy Now | |
Avnet Asia
from US$0.0144
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
3,277
in stock
|
Buy Now | |
Conrad
from US$0.06
|
2,588
in stock
|
Buy Now | |
Sorelec
-
|
24,000
in stock
|
Buy Now |
Silicon epitaxial planar diode |
Fast switching diodes |
AEC-Q101 qualified available |
Datasheet |
---|
1N4148W |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Single |
Polarity | Anode, Cathode |
Power Rating (mW) | 400 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
Reverse Recovery Time trr (ns) | 4 ns |
Maximum Average Rectifier Current IO (mA) | 150 mA |
Maximum Peak Forward Surge Current IFSM (A) | 2 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 1 µA |
TotalCapacitance CT (pF) | 2 pF |
V(BR)R (V) Min @IR=100?A | 100@1?A |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 4 |
Maximum Reverse Current IR @ VR (V) | 75 V |
VF(V) Max @ IF=1.0mA | 0.715 |
VF(V) Max @ IF=10mA | 0.855 |
CT(pF) Max @ VR = 0V, f = 1MHz | 2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 400mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123F |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
DIODE, SMALL SIG, 300V, 0.15A, SOD-123F | element14 |
Diode, Small Sig, 300V, 0.15A, Sod-123F | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N4148W?
Additional datasheets, footprints and schematics for 1N4148W are listed on our Part Details page. You can also find images and similar parts to 1N4148W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4148W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4148W price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4148W you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4148W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4148W have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Micros have stock available or on a lead time for 1N4148W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4148W often in real-time on the comparison pages.
What if I can't find stock of 1N4148W?
You can fill out our help required form which you can use to request a quote for 1N4148W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.