Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 30A |
RoHS Compliant | No |
Standard Diode, 1A, 1Kv, Do-204Al | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N4007GP/4?
Additional datasheets, footprints and schematics for 1N4007GP/4 are listed on our Part Details page. You can also find images and similar parts to 1N4007GP/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4007GP/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4007GP/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4007GP/4 fall under?
The 1N4007GP/4 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4007GP/4 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4007GP/4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4007GP/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4007GP/4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1N4007GP/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4007GP/4 often in real-time on the comparison pages.
What if I can't find stock of 1N4007GP/4?
You can fill out our help required form which you can use to request a quote for 1N4007GP/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.