1N4007E-E3/53 Diodes by Vishay Intertechnology

DIODE, STANDARD, 1A, 1KV, DO-204AL-2

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Newark
Newark
from US$0.12
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.23
23,971
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.85V
Forward Surge Current Ifsm Max 30A
RoHS Compliant Yes

Alternative Descriptions

Diode, Rectifier, Standard, Vr 1000V, If 1A, Pkg DO-204AL (DO-41),Vf 1.1V, I2T 3.7A2s | General Semiconductor / Vishay 1N4007E-E3/53 | RS Americas
Diode, Standard, 1A, 1Kv, Do-204Al-2 | Newark Electronics
Diode 1KV 1A 2-Pin DO-204AL Ammo | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N4007E-E3/53?

Additional datasheets, footprints and schematics for 1N4007E-E3/53 are listed on our Part Details page. You can also find images and similar parts to 1N4007E-E3/53 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N4007E-E3/53 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4007E-E3/53 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N4007E-E3/53 fall under?

The 1N4007E-E3/53 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N4007E-E3/53 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4007E-E3/53 you can contact the distributor directly for product support, shipping queries etc.

Is the 1N4007E-E3/53 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1N4007E-E3/53 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1N4007E-E3/53.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N4007E-E3/53 often in real-time on the comparison pages.

What if I can't find stock of 1N4007E-E3/53?

You can fill out our help required form which you can use to request a quote for 1N4007E-E3/53 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay