Prices starting from US$0.0169
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0254 |
10,250
|
Buy Now | |
Farnell | US$0.0331 |
1,394
|
Buy Now | |
element14 | US$0.0336 |
1,394
|
Buy Now | |
Transfer Multisort Elektronik | US$0.06 |
480
|
Buy Now | |
Newark Electronics | US$0.0470 |
-
|
Buy Now | |
Future Electronics | US$0.0169 |
-
|
Buy Now | |
RS Americas | US$0.0440 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Diode Case Style | DO-204AL |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Diode Switching 600V 1A 2Pin DO41 | RS |
RECTIFIER, 600V, 1A, DO-41 | Farnell |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier, 600V, 1A, Do-41 Rohs Compliant: Yes |Diodes Inc. 1N4005-T | Newark Electronics |
1N4005 Series 600 V 1 A Through Hole High Current Standard Rectifier - DO-41 | Future Electronics |
Diode Switching 600V 1A 2Pin DO41 | Diodes Inc 1N4005-T | RS Americas |
Diode Rectifier 600V 1A 2-Pin Axial DO-41 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 1N4005-T?
Additional datasheets, footprints and schematics for 1N4005-T are listed on our Part Details page. You can also find images and similar parts to 1N4005-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4005-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4005-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4005-T fall under?
The 1N4005-T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4005-T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4005-T you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4005-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4005-T have stock available?
Authorised distributors including RS, Farnell, element14, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 1N4005-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4005-T often in real-time on the comparison pages.
What if I can't find stock of 1N4005-T?
You can fill out our help required form which you can use to request a quote for 1N4005-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.