1N4003-T. Diodes by Diodes Incorporated

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0170


Distributor Starting From Stock
Logo for RS Americas RS Americas US$0.0440
5,000
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.06
1,490
Buy Now
Logo for element14 element14 US$0.0289
826
Buy Now
Logo for Farnell Farnell US$0.0303
826
Buy Now
Logo for Newark Electronics Newark Electronics US$0.0410
-
Buy Now
Logo for Future Electronics Future Electronics US$0.0170
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1V
Forward Surge Current Ifsm Max 30A
Operating Temperature Max 150°C
RoHS Compliant Yes

Alternative Descriptions

Diode Switching 200V 1A 2Pin DO41 | RS
Diode Switching 200V 1A 2Pin DO41 | Diodes Inc 1N4003-T | RS Americas
Diode: rectifying | Transfer Multisort Elektronik
RECTIFIER, 200V, 1A, DO-41 | element14
Rectifier, 200V, 1A, Do-41 Rohs Compliant: Yes |Diodes Inc. 1N4003-T | Newark Electronics
1N4003 Series 200 V 1 A Through Hole High Current Standard Rectifier - DO-41 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N4003-T.?

Additional datasheets, footprints and schematics for 1N4003-T. are listed on our Part Details page. You can also find images and similar parts to 1N4003-T. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N4003-T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4003-T. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N4003-T. fall under?

The 1N4003-T. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N4003-T. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4003-T. you can contact the distributor directly for product support, shipping queries etc.

Is the 1N4003-T. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1N4003-T. have stock available?

Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 1N4003-T..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N4003-T. often in real-time on the comparison pages.

What if I can't find stock of 1N4003-T.?

You can fill out our help required form which you can use to request a quote for 1N4003-T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay