Status: | Unknown |
---|---|
Series: | 1N4003 |
RoHS: | Compliant |
Prices starting from US$0.0129
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0122 |
No stock
|
Buy Now | |
Rapid Electronics | US$0.0255 |
12,500
|
Buy Now | |
Schukat Electronic | US$0.0130 |
9,500
|
Buy Now | |
Conrad | US$0.0433 |
6,207
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0283 |
4,480
|
Buy Now | |
RS Americas | US$0.08 |
3,989
|
Buy Now | |
Jameco Electronics | US$0.0150 |
684
|
Buy Now | |
Distrelec | US$0.0216 |
128
|
Buy Now | |
Rutronik | US$0.0129 |
-
|
Buy Now | |
element14 | US$0.0200 |
-
|
Buy Now |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds, 1/16 from case |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Available in Fan-Fold Packaging, 3000 per box, by adding a "FF" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N4001, 1N4002, 1N4003, 1N4004, 1N4005, 1N4006, 1N4007 |
Pb-Free Packages are Available |
Compliance | Pb-free |
---|
DIODE, STANDARD, 1A, 200V, DO-41 | Farnell |
Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | 1N4003 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | 1N4003 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 30A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
Forward Voltage | 1.1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | 1N4000 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | 1N4000 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 30A |
RoHS Compliant | Yes |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 30A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1N4003?
Additional datasheets, footprints and schematics for 1N4003 are listed on our Part Details page. You can also find images and similar parts to 1N4003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4003 fall under?
The 1N4003 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N4003 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4003 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4003 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Schukat Electronic, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for 1N4003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4003 often in real-time on the comparison pages.
What if I can't find stock of 1N4003?
You can fill out our help required form which you can use to request a quote for 1N4003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.