Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 300V |
---|---|
Forward Current If(AV) | 250A |
Forward Voltage VF Max | 1.3V |
Diode Module Configuration | Single |
Diode Case Style | DO-9 |
No. of Pins | 2Pins |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 1N3737R?
Additional datasheets, footprints and schematics for 1N3737R are listed on our Part Details page. You can also find images and similar parts to 1N3737R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N3737R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N3737R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N3737R fall under?
The 1N3737R is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to 1N3737R when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N3737R you can contact the distributor directly for product support, shipping queries etc.
Is the 1N3737R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N3737R have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for 1N3737R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N3737R often in real-time on the comparison pages.
What if I can't find stock of 1N3737R?
You can fill out our help required form which you can use to request a quote for 1N3737R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.