1N34A Semiconductors - Discretes by NTE Electronics

GERMANIUM DIODE50mA, 75V, Axial Leaded

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$2.29
34
in stock
Buy Now
Logo for element14
element14
from US$1.23
-
Buy Now

1N34A Diodes by Solid State Manufacturing

DIODE, RF, 65V, 0.05A, DO-204AA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Forward Current If(AV) 50mA
Diode Configuration Single
RoHS Compliant No

Alternative Descriptions

Diode, Rf, 65V, 0.05A, Do-204Aa | Newark Electronics

1N34A Diodes by Microsemi

STD RECOVERY, 50mA, 65V, DO-7

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 65V
Forward Current If(AV) 50mA
Diode Configuration Single
Forward Voltage VF Max 1V
Forward Surge Current Ifsm Max 500mA

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N34A?

Additional datasheets, footprints and schematics for 1N34A are listed on our Part Details page. You can also find images and similar parts to 1N34A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N34A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N34A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N34A fall under?

The 1N34A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to 1N34A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N34A you can contact the distributor directly for product support, shipping queries etc.

Is the 1N34A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N34A have stock available?

Authorised distributors including Jameco Electronics, Newark Electronics and element14 have stock available or on a lead time for 1N34A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N34A often in real-time on the comparison pages.

What if I can't find stock of 1N34A?

You can fill out our help required form which you can use to request a quote for 1N34A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay