1N3312B Diodes by Solid State Manufacturing

ZENER DIODE 50W 13V DO-5

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$7.94


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$41.14
-
Buy Now
Logo for Avnet America Avnet America US$41.14
-
Buy Now
Logo for Microchip Technology Microchip Technology US$46.07
-
Buy Now
Logo for RS Americas RS Americas US$9.96
-
Buy Now
Logo for element14 element14 US$7.94
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Zener Voltage Vz Typ 13V
Power Dissipation Pd 50W
Diode Case Style DO-5
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 175°C
Product Range -
Automotive Qualification Standard -

Alternative Descriptions

ZENER DIODE, 50W, 13V, DO-5 | Farnell Contract
Diode | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N3312B?

Additional datasheets, footprints and schematics for 1N3312B are listed on our Part Details page. You can also find images and similar parts to 1N3312B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N3312B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N3312B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N3312B fall under?

The 1N3312B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N3312B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N3312B you can contact the distributor directly for product support, shipping queries etc.

Is the 1N3312B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N3312B have stock available?

Authorised distributors including Farnell Contract, Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for 1N3312B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N3312B often in real-time on the comparison pages.

What if I can't find stock of 1N3312B?

You can fill out our help required form which you can use to request a quote for 1N3312B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay