Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Zener Voltage Vz Typ | 11V |
---|---|
Power Dissipation Pd | 50W |
Diode Case Style | DO-5 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
Diode | RS Americas |
Where can I find additional details, specifications and documents for a 1N3310B?
Additional datasheets, footprints and schematics for 1N3310B are listed on our Part Details page. You can also find images and similar parts to 1N3310B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N3310B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N3310B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N3310B fall under?
The 1N3310B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N3310B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N3310B you can contact the distributor directly for product support, shipping queries etc.
Is the 1N3310B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N3310B have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1N3310B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N3310B often in real-time on the comparison pages.
What if I can't find stock of 1N3310B?
You can fill out our help required form which you can use to request a quote for 1N3310B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.