1N3296A Power Modules by Powerex

STANDARD DIODE, 100A, 1.2KV, DO-9

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$25.53

Distributor Stock
Logo for Newark
Newark
from US$78.22
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$78.22
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$87.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$25.53
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1.2kV
Forward Current If(AV) 100A
Forward Voltage VF Max 1.5V
Diode Module Configuration Single
Diode Case Style DO-8
Forward Voltage 1.5V
RoHS Compliant No


1N3296A Power Modules by Solid State Manufacturing

STANDARD DIODE, 150A, 1.4KV, DO-8

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 1.2kV
Forward Current If(AV) 150A
Forward Voltage VF Max 1.5V
Diode Module Configuration Single
Diode Case Style DO-8
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

DO8 150 Amp Silicon Rectifier | Solid State Manufacturing 1N3296A | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N3296A?

Additional datasheets, footprints and schematics for 1N3296A are listed on our Part Details page. You can also find images and similar parts to 1N3296A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N3296A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N3296A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N3296A fall under?

The 1N3296A is listed under Semiconductors - Discretes > Power Modules.

Can I view similar or alternative parts?

You can view similar parts to 1N3296A when available in the Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N3296A you can contact the distributor directly for product support, shipping queries etc.

Is the 1N3296A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N3296A have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for 1N3296A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N3296A often in real-time on the comparison pages.

What if I can't find stock of 1N3296A?

You can fill out our help required form which you can use to request a quote for 1N3296A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay