1N3288A Part Information
Details for 1N3288A by Powerex
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 92.8400 |
10 | 83.6700 |
25 | 80.5400 |
50 | 79.3700 |
100 | 77.4300 |
Stock Information
Details
Part Downloads
Part Specifications
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 100A |
Forward Voltage VF Max | 1.5V |
Diode Module Configuration | Single |
Diode Case Style | DO-8 |
No. of Pins | 2Pins |
RoHS Compliant | No |
Details for 1N3288A by Solid State Manufacturing
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 92.8400 |
10 | 83.6700 |
25 | 80.5400 |
50 | 79.3700 |
100 | 77.4300 |
Stock Information
Details
Part Downloads
Part Specifications
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150A |
Forward Voltage VF Max | 1.5V |
Diode Module Configuration | Single |
Diode Case Style | DO-8 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Alternative Part Descriptions
- STANDARD DIODE, 150A, 100V, DO-8; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150A; Forward Voltage VF Max:1.5V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-8; No. of Pins:2Pins RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1N3288A?
Additional datasheets, footprints and schematics for 1N3288A are listed in our Part Details tab. You can also find the 1N3288A image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N3288A in the Pricing & Inventory tab next to part details. You can view 1N3288A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N3288A fall under?
The 1N3288A is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to 1N3288A when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N3288A you can contact the distributor directly for product support, shipping queries etc.
Is the 1N3288A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N3288A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1N3288A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N3288A often in real-time on the comparison pages.
What if I can't find stock of 1N3288A?
You can fill out our help required form which you can use to request a quote for 1N3288A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.