Status: | Unknown |
---|---|
Series: | 1N3064 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-204AH |
No. of Pins | 2Pins |
Product Range | 1N3064 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
DIODE, SMALL SIGNAL, 75V, DO-204AH | Farnell |
Where can I find additional details, specifications and documents for a 1N3064TR?
Additional datasheets, footprints and schematics for 1N3064TR are listed on our Part Details page. You can also find images and similar parts to 1N3064TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N3064TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N3064TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N3064TR fall under?
The 1N3064TR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N3064TR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N3064TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N3064TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N3064TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, element14 and Farnell have stock available or on a lead time for 1N3064TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N3064TR often in real-time on the comparison pages.
What if I can't find stock of 1N3064TR?
You can fill out our help required form which you can use to request a quote for 1N3064TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.