1N3000B Part Information

Details for 1N3000B by Solid State Manufacturing

Semiconductors - Discretes > Diodes > Zener Single Diodes

Part Downloads

Part Specifications

Zener Voltage Vz Typ 62V
Power Dissipation Pd 10W
Diode Case Style DO-4
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 175°C
Product Range -
Automotive Qualification Standard -
RoHS Compliant

Alternative Part Descriptions

  • ZENER DIODE, 10W, 62V, DO-4; Zener Voltage Vz Typ:62V; Power Dissipation Pd:10W; Diode Case Style:DO-4; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N3000B?

Additional datasheets, footprints and schematics for 1N3000B are listed in our Part Details tab. You can also find the 1N3000B image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N3000B in the Pricing & Inventory tab next to part details. You can view 1N3000B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N3000B fall under?

The 1N3000B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N3000B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N3000B you can contact the distributor directly for product support, shipping queries etc.

Is the 1N3000B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1N3000B have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1N3000B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N3000B often in real-time on the comparison pages.

What if I can't find stock of 1N3000B?

You can fill out our help required form which you can use to request a quote for 1N3000B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1N3000B

Loading...
Loading Results for 1N3000B
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us