Status: | Unknown |
---|---|
Series: | 1N2986 Series |
RoHS: | Unknown |
Prices starting from US$5.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.46
|
No stock
|
Buy Now | |
Microchip Technology
from US$34.85
|
306
in stock
|
Buy Now | |
Newark Electronics
from US$6.19
|
99
in stock
|
Buy Now | |
Future Electronics
from US$31.34
|
-
|
Buy Now | |
Avnet America
from US$31.11
|
-
|
Buy Now | |
RS Americas
from US$5.95
|
-
|
Buy Now | |
element14
from US$5.35
|
-
|
Buy Now |
Zener Voltage Vz Typ | 24V |
---|---|
Power Dissipation Pd | 10W |
Diode Case Style | DO-4 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | 1N2986 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Power Dissipation Max | 10W |
Zener Diode, 10W, 24V, Do-4 | Newark Electronics |
Diode | RS Americas |
DIODE, ZENER, 5%, 24V, 10W, DO4 | element14 |
Where can I find additional details, specifications and documents for a 1N2986B?
Additional datasheets, footprints and schematics for 1N2986B are listed on our Part Details page. You can also find images and similar parts to 1N2986B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N2986B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N2986B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N2986B fall under?
The 1N2986B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N2986B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N2986B you can contact the distributor directly for product support, shipping queries etc.
Is the 1N2986B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N2986B have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1N2986B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N2986B often in real-time on the comparison pages.
What if I can't find stock of 1N2986B?
You can fill out our help required form which you can use to request a quote for 1N2986B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.