1MBI800UG-330 Transistors by Fuji Electric

IGBT, MODULE, DUAL N CHANNEL, 3.3KV, 1.33KA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

DC Collector Current 800A
Collector Emitter Saturation Voltage Vce(on) 3.15V
Power Dissipation Pd 9.6kW
Junction Temperature, Tj Max 150°C
IGBT Termination Stud
RoHS Compliant No

Alternative Descriptions

Igbt, Module, Dual N Channel, 3.3Kv, 1.33Ka | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1MBI800UG-330?

Additional datasheets, footprints and schematics for 1MBI800UG-330 are listed on our Part Details page. You can also find images and similar parts to 1MBI800UG-330 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1MBI800UG-330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1MBI800UG-330 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1MBI800UG-330 fall under?

The 1MBI800UG-330 is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.

Can I view similar or alternative parts?

You can view similar parts to 1MBI800UG-330 when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1MBI800UG-330 you can contact the distributor directly for product support, shipping queries etc.

Is the 1MBI800UG-330 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1MBI800UG-330 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1MBI800UG-330.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1MBI800UG-330 often in real-time on the comparison pages.

What if I can't find stock of 1MBI800UG-330?

You can fill out our help required form which you can use to request a quote for 1MBI800UG-330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay