1MBI400V-120-50 Part Information

Details for 1MBI400V-120-50 by Fuji Electric

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Downloads

Part Specifications

Transistor Polarity N Channel
DC Collector Current 480A
Collector Emitter Saturation Voltage Vce(on) 1.2kV
Power Dissipation Pd 2.4kW
Collector Emitter Voltage V(br)ceo 1.2kV
Transistor Case Style Module
No. of Pins -
Operating Temperature Max 150°C
Product Range V Series
Module Configuration Single
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1MBI400V-120-50?

Additional datasheets, footprints and schematics for 1MBI400V-120-50 are listed in our Part Details tab. You can also find the 1MBI400V-120-50 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1MBI400V-120-50 in the Pricing & Inventory tab next to part details. You can view 1MBI400V-120-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1MBI400V-120-50 fall under?

The 1MBI400V-120-50 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to 1MBI400V-120-50 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1MBI400V-120-50 you can contact the distributor directly for product support, shipping queries etc.

Is the 1MBI400V-120-50 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1MBI400V-120-50 have stock available?

There is no stock from authorised distributors for 1MBI400V-120-50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1MBI400V-120-50 often in real-time on the comparison pages.

What if I can't find stock of 1MBI400V-120-50?

You can fill out our help required form which you can use to request a quote for 1MBI400V-120-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1MBI400V-120-50

Loading...
Loading Results for 1MBI400V-120-50
We use cookies to improve your experience. See our privacy policy.
Okay