Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
DC Collector Current | 2.4kA |
Collector Emitter Saturation Voltage Vce(on) | 2.47V |
Power Dissipation Pd | 9.76kW |
Collector Emitter Voltage V(br)ceo | 1.7kV |
Transistor Case Style | Module |
No. of Pins | 7Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Igbt, Module, Dual N Channel, 1.7Kv, 2.4Ka | Newark Electronics |
Where can I find additional details, specifications and documents for a 1MBI1600U4C-170?
Additional datasheets, footprints and schematics for 1MBI1600U4C-170 are listed on our Part Details page. You can also find images and similar parts to 1MBI1600U4C-170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1MBI1600U4C-170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1MBI1600U4C-170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1MBI1600U4C-170 fall under?
The 1MBI1600U4C-170 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 1MBI1600U4C-170 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1MBI1600U4C-170 you can contact the distributor directly for product support, shipping queries etc.
Is the 1MBI1600U4C-170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1MBI1600U4C-170 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1MBI1600U4C-170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1MBI1600U4C-170 often in real-time on the comparison pages.
What if I can't find stock of 1MBI1600U4C-170?
You can fill out our help required form which you can use to request a quote for 1MBI1600U4C-170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.