1LS6 Switches by Honeywell

LIMIT SWITCH, SPDT, ROTARY, 10A, 480VAC

Status: Unknown
Series: LS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$320.91

Distributor Stock
Logo for Newark
Newark
from US$320.91
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$329.93
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Limit Switch Actuator Side Rotary Roller
Contact Configuration SPDT
Contact Current AC Max 10A
Contact Voltage AC Max 480V
Operating Force Max 0.19N-m
Product Range LS Series
RoHS Compliant Yes

Alternative Descriptions

Limit Switch, Spdt, Rotary, 10A, 480Vac | Newark Electronics
Switch, Limit | Carlton-Bates
Limit Switches Enclosed Switch 10A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1LS6?

Additional datasheets, footprints and schematics for 1LS6 are listed on our Part Details page. You can also find images and similar parts to 1LS6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1LS6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1LS6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1LS6 fall under?

The 1LS6 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to 1LS6 when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1LS6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1LS6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1LS6 have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 1LS6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1LS6 often in real-time on the comparison pages.

What if I can't find stock of 1LS6?

You can fill out our help required form which you can use to request a quote for 1LS6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay