1LS3-4C Switches by Honeywell

LIMIT SWITCH, SPDT, LEVER, 6A, 120VAC

Status: Unknown
Series: LS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$394.99

Distributor Stock
Logo for Farnell
Farnell
from US$407.24
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$394.99
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$434.15
-
Buy Now
Logo for Sager
Sager
from US$449.56
-
Buy Now

Specifications

Limit Switch Actuator Roller Lever
Contact Configuration SPDT
Contact Current AC Max 6A
Contact Voltage AC Max 120V
Operating Force Max 0.51N-m
Product Range LS Series
RoHS Compliant Yes

Alternative Descriptions

Honeywell Limit Switch, Side Rotary Adjustable Lever, Aluminium, 1CO | Distrelec
Limit Switch, Spdt, Lever, 6A, 120Vac | Newark Electronics
Limit Switches LIMIT SWITCH NEWHOUSE/LS LIMITS | Sager
LIMIT SW, SPDT, 6A, 120V, ROLLER LEVER | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1LS3-4C?

Additional datasheets, footprints and schematics for 1LS3-4C are listed on our Part Details page. You can also find images and similar parts to 1LS3-4C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1LS3-4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1LS3-4C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1LS3-4C fall under?

The 1LS3-4C is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to 1LS3-4C when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1LS3-4C you can contact the distributor directly for product support, shipping queries etc.

Is the 1LS3-4C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1LS3-4C have stock available?

Authorised distributors including Distrelec, Newark Electronics, Sager and Farnell have stock available or on a lead time for 1LS3-4C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1LS3-4C often in real-time on the comparison pages.

What if I can't find stock of 1LS3-4C?

You can fill out our help required form which you can use to request a quote for 1LS3-4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay