Status: | Unknown |
---|---|
Series: | LS Series |
RoHS: | Compliant |
Limit Switch Actuator | Rod Lever |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 0.19N-m |
Product Range | LS Series |
RoHS Compliant | Yes |
Limit Switches SPDT 1 NC/1 NO 10A Side Rotary | Sager |
Limit Switch/Honeywell Rohs Compliant: Yes |Honeywell 1LS10-L | Newark Electronics |
Limit Switch, Industrial Limit Switches | Honeywell 1LS10-L | RS Americas |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1LS10-L?
Additional datasheets, footprints and schematics for 1LS10-L are listed on our Part Details page. You can also find images and similar parts to 1LS10-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1LS10-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1LS10-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1LS10-L fall under?
The 1LS10-L is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 1LS10-L when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1LS10-L you can contact the distributor directly for product support, shipping queries etc.
Is the 1LS10-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1LS10-L have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1LS10-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1LS10-L often in real-time on the comparison pages.
What if I can't find stock of 1LS10-L?
You can fill out our help required form which you can use to request a quote for 1LS10-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.