Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$98.12
|
No stock
|
Buy Now | |
RS Americas
from US$349.44
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$313.36
|
16
in stock
|
Buy Now | |
element14
from US$316.73
|
16
in stock
|
Buy Now | |
Sager
from US$300.04
|
16
in stock
|
Buy Now | |
Farnell
from US$315.67
|
16
in stock
|
Buy Now | |
Powell Electronics
from US$304.80
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$323.90
|
-
|
Buy Now |
Limit Switch Actuator | Side Rotary |
---|---|
Operating Force Max | 0.51N-m |
Contact Voltage AC Max | 480V |
Contact Voltage DC Max | 250V |
Contact Current AC Max | 10A |
Contact Current DC Max | 800mA |
Limit Switch COMPACT Rotary ACTUATED Roller LEVER, LS Series | Honeywell 1LS1-L | RS Americas |
Limit Switch, Side Rotary, Spdt-1No/1Nc | Newark Electronics |
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC | element14 |
Limit Switches 1NC 1NO SPDT Side Rotary | Sager |
Switch, Limit, COMPACT, Rotary ACTUATED, | RS |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1LS1-L?
Additional datasheets, footprints and schematics for 1LS1-L are listed on our Part Details page. You can also find images and similar parts to 1LS1-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1LS1-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1LS1-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1LS1-L fall under?
The 1LS1-L is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 1LS1-L when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1LS1-L you can contact the distributor directly for product support, shipping queries etc.
Is the 1LS1-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1LS1-L have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 1LS1-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1LS1-L often in real-time on the comparison pages.
What if I can't find stock of 1LS1-L?
You can fill out our help required form which you can use to request a quote for 1LS1-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.