1K2O-I Part Information

Details for 1K2O-I by ABB Group

Automation & Process Control > Control Gear & Switch Gear > Control Station Switches

Part Downloads

Part Specifications

Contact Configuration -
No. of Positions 2 Position
Approvals / Standards -
IP Rating IP65
Switch Case Thermoplastic
Product Range -
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Alternative Part Descriptions

  • PUSHBUTTON STATION, 2 POS, IP65; Contact Configuration:-; No. of Positions:2 Position; Approvals / Standards:-; IP Rating:IP65; Switch Case:Thermoplastic; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1K2O-I?

Additional datasheets, footprints and schematics for 1K2O-I are listed in our Part Details tab. You can also find the 1K2O-I image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1K2O-I in the Pricing & Inventory tab next to part details. You can view 1K2O-I price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1K2O-I fall under?

The 1K2O-I is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to 1K2O-I when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1K2O-I you can contact the distributor directly for product support, shipping queries etc.

Is the 1K2O-I RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1K2O-I have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1K2O-I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1K2O-I often in real-time on the comparison pages.

What if I can't find stock of 1K2O-I?

You can fill out our help required form which you can use to request a quote for 1K2O-I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1K2O-I

Loading...
Loading Results for 1K2O-I
We use cookies to improve your experience. See our privacy policy.
Okay