Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 3F Series Round Pushbutton Switches |
---|---|
Actuator / Cap Colour | Black |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Colour | Black |
External Length / Height | 14.3mm |
External Width | 14.3mm |
Cap, Square, Black | Newark Electronics |
CAP, SQUARE, BLACK | element14 |
MEC SWITCH 10G | APEM Components 1K0916 | RS Americas |
Where can I find additional details, specifications and documents for a 1K0916?
Additional datasheets, footprints and schematics for 1K0916 are listed on our Part Details page. You can also find images and similar parts to 1K0916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1K0916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1K0916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1K0916 fall under?
The 1K0916 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1K0916 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1K0916 you can contact the distributor directly for product support, shipping queries etc.
Is the 1K0916 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1K0916 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for 1K0916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1K0916 often in real-time on the comparison pages.
What if I can't find stock of 1K0916?
You can fill out our help required form which you can use to request a quote for 1K0916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.