Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Configuration | SPST-NO |
---|---|
No. of Positions | 2 Position, 2Ways |
Approvals / Standards | - |
IP Rating | IP66 |
Switch Case | Thermoplastic |
Product Range | - |
Approval Category | IEC 947-5-1 |
External Depth | 90.5mm |
External Length / Height | 74.4mm |
External Width | 101mm |
Height | 74.4mm |
Insulation Voltage | 690V |
Where can I find additional details, specifications and documents for a 1H2O-1?
Additional datasheets, footprints and schematics for 1H2O-1 are listed on our Part Details page. You can also find images and similar parts to 1H2O-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1H2O-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1H2O-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1H2O-1 fall under?
The 1H2O-1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 1H2O-1 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1H2O-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1H2O-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1H2O-1 have stock available?
There is no stock from authorised distributors for 1H2O-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1H2O-1 often in real-time on the comparison pages.
What if I can't find stock of 1H2O-1?
You can fill out our help required form which you can use to request a quote for 1H2O-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.