Contact Configuration | SPST-NO |
---|---|
No. of Positions | - |
Approvals / Standards | - |
IP Rating | IP66 |
Switch Case | Thermoplastic |
Product Range | - |
Approval Category | IEC 947-5-1 |
External Depth | 73.5mm |
External Length / Height | 74.4mm |
External Width | 101mm |
Insulation Voltage | 690V |
CONTROL UNIT, START | Farnell |
Where can I find additional details, specifications and documents for a 1GO?
Additional datasheets, footprints and schematics for 1GO are listed on our Part Details page. You can also find images and similar parts to 1GO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1GO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1GO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1GO fall under?
The 1GO is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 1GO when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1GO you can contact the distributor directly for product support, shipping queries etc.
Is the 1GO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1GO have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1GO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1GO often in real-time on the comparison pages.
What if I can't find stock of 1GO?
You can fill out our help required form which you can use to request a quote for 1GO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.