Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Transducer Function | Thermoelectric Cooler |
---|---|
Thermostat Type | Programmable |
Thermostat Set Point | +7°C to +37°C |
Thermostat Mounting | Wall Mount |
Programmable Thermostat, Wifi, 30Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 1F86U-42WF?
Additional datasheets, footprints and schematics for 1F86U-42WF are listed on our Part Details page. You can also find images and similar parts to 1F86U-42WF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1F86U-42WF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1F86U-42WF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1F86U-42WF fall under?
The 1F86U-42WF is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostats.
Can I view similar or alternative parts?
You can view similar parts to 1F86U-42WF when available in the Thermostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1F86U-42WF you can contact the distributor directly for product support, shipping queries etc.
Is the 1F86U-42WF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1F86U-42WF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1F86U-42WF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1F86U-42WF often in real-time on the comparison pages.
What if I can't find stock of 1F86U-42WF?
You can fill out our help required form which you can use to request a quote for 1F86U-42WF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.