1EN1-S Switches by Honeywell

LIMIT SWITCH, TOP PLUNGER,28VDC, 4A, DPDT

Status: Unknown
Series: EN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$549.00

Distributor Stock
Logo for Newark
Newark
from US$617.59
No stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$549.00
61
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$768.00
16
in stock
Buy Now
Logo for Sager
Sager
-
100
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$673.98
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Limit Switch Actuator Top Plunger
Contact Configuration DPDT
Contact Current AC Max 24A
Contact Voltage AC Max 460V
Operating Force Max 53.38N
Product Range EN Series
RoHS Compliant NA

Alternative Descriptions

Limit Switches Sealed limit switch DPDT 4 A 28 Vdc | Sager
Sealed Switch/Honeywell |Honeywell 1EN1-S | Newark Electronics
Pushbutton Switch, 2xSPDT, 4A 28VDC, Screw, 5/8in Bushing mnt | Honeywell 1EN1-S | RS Americas
Switch, Limit | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1EN1-S?

Additional datasheets, footprints and schematics for 1EN1-S are listed on our Part Details page. You can also find images and similar parts to 1EN1-S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1EN1-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EN1-S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1EN1-S fall under?

The 1EN1-S is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.

Can I view similar or alternative parts?

You can view similar parts to 1EN1-S when available in the Limit Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1EN1-S you can contact the distributor directly for product support, shipping queries etc.

Is the 1EN1-S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1EN1-S have stock available?

Authorised distributors including Electro Enterprises, Powell Electronics, Sager, Newark Electronics and RS Americas have stock available or on a lead time for 1EN1-S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1EN1-S often in real-time on the comparison pages.

What if I can't find stock of 1EN1-S?

You can fill out our help required form which you can use to request a quote for 1EN1-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay