Status: | Unknown |
---|---|
Series: | EN Series |
RoHS: | Unknown |
Limit Switch Actuator | Plunger |
---|---|
Contact Configuration | DPDT |
Contact Current AC Max | 24A |
Contact Voltage AC Max | 460V |
Operating Force Max | 53.38N |
Product Range | EN Series |
Contact Current DC Max | 4A |
Contact Voltage DC Max | 28V |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Plunger |
Actuator Type | Plunger |
Bush Length | 25.4mm |
Contact Current AC | 24A |
Contact Current DC | 24A |
Differential Travel Max | 0.51mm |
External Depth | 25.4mm |
External Length / Height | 25mm |
Lead Length | 6ft |
Operating Temperature Max | 85°C |
Operating Temperature Min | -54°C |
Over Travel Min | 6.35mm |
Pin Diameter | 6.4mm |
Pre-travel | 1.02mm |
Return Force Min | 17.8N |
Switch Terminals | Wire Leaded |
SWITCH, LIMIT, DPDT | Farnell |
Limit Switch, Top Plunger, Dpdt, 28Vdc, 4A | Newark Electronics |
Limit Switch, DPDT,4A 28VDC, Lead Wires, Plunger, Military Part Number MS24331-1 | Honeywell 1EN1-6 | RS Americas |
Basic / Snap Action Switches 4A @ 28 VDC DPDT | Sager |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1EN1-6?
Additional datasheets, footprints and schematics for 1EN1-6 are listed on our Part Details page. You can also find images and similar parts to 1EN1-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EN1-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EN1-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EN1-6 fall under?
The 1EN1-6 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 1EN1-6 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EN1-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1EN1-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1EN1-6 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 1EN1-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EN1-6 often in real-time on the comparison pages.
What if I can't find stock of 1EN1-6?
You can fill out our help required form which you can use to request a quote for 1EN1-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.