Status: | Unknown |
---|---|
Series: | EJT Series |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 1A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 430µA |
Product Range | EJT Series |
SVHC | No SVHC (27-Jun-2018) |
1EJT1F=F8133A Filter Type: Power Line Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 250 µA Current Rating: 1 A Output Termination Type: .250" FASTON Power Line Vertical 250 µA 1 A | Iec Filtered Inlets & Corcom Ejt Series | Part Number: 1EJT1F | Internal Number: 4-1609157-1 | TE Connectivity | TE Store |
POWER LINE FILTER, 1A, 430UA, 250VAC | Farnell |
Power Inlet Filter, 1A, 430Ua, 250Vac | Newark Electronics |
1EJT1F=F8133A | Avnet America |
EJT Series IEC inlet Filter Extended flange .250 spade term 1 Current rating | TE Connectivity 1EJT1F | RS Americas |
Where can I find additional details, specifications and documents for a 1EJT1F?
Additional datasheets, footprints and schematics for 1EJT1F are listed on our Part Details page. You can also find images and similar parts to 1EJT1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EJT1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EJT1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EJT1F fall under?
The 1EJT1F is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 1EJT1F when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EJT1F you can contact the distributor directly for product support, shipping queries etc.
Is the 1EJT1F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1EJT1F have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1EJT1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EJT1F often in real-time on the comparison pages.
What if I can't find stock of 1EJT1F?
You can fill out our help required form which you can use to request a quote for 1EJT1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.