Status: | Unknown |
---|---|
Series: | EJT Series |
RoHS: | Unknown |
Prices starting from US$11.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.44
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.79
|
274
in stock
|
Buy Now | |
Rapid Electronics
from US$13.52
|
274
in stock
|
Buy Now | |
Chip One Stop
from US$14.00
|
274
in stock
|
Buy Now | |
TE Store
from US$28.64
|
93
in stock
|
Buy Now | |
Avnet America
from US$11.93
|
-
|
Buy Now | |
element14
from US$14.72
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 1A |
Filter Terminals | Quick Connect |
Inductance Min | 3.72mH |
Leakage Current Max | 430µA |
Product Range | EJT Series |
SVHC | No SVHC (27-Jun-2018) |
1Ejt1=F8133 |Corcom Te Connectivity 1EJT1 | Newark Electronics |
AC Power Entry Modules 1A IEC-1/4 FASTON FLANGE | Rapid Electronics |
1EJT1=F8133 Filter Type: Power Line Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 250 µA Leakage Current (Max) (250VAC, 50Hz): 430 µA Current Rating: 1 A Power Line Vertical 250 µA 430 µA | Iec Filtered Inlets & Corcom Ejt Series | Part Number: 1EJT1 | Internal Number: 2-6609006-1 | TE Connectivity | TE Store |
EMI/RFI FILTERS AND ACCESSORIES | Avnet America |
Where can I find additional details, specifications and documents for a 1EJT1?
Additional datasheets, footprints and schematics for 1EJT1 are listed on our Part Details page. You can also find images and similar parts to 1EJT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EJT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EJT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EJT1 fall under?
The 1EJT1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 1EJT1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EJT1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1EJT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1EJT1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 1EJT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EJT1 often in real-time on the comparison pages.
What if I can't find stock of 1EJT1?
You can fill out our help required form which you can use to request a quote for 1EJT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.