Status: | Unknown |
---|---|
Series: | EiceDRIVER 1EDN Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
12,990
in stock
|
Buy Now | |
element14
from US$0.38
|
45,210
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
44,900
in stock
|
Buy Now | |
Farnell
from US$0.37
|
44,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
7,310
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 8A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 20V |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Input Delay | 19ns |
Output Delay | 19ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | EiceDRIVER 1EDN Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
MOSFET DRIVER, -40 TO 150DEG C | element14 |
Mosfet Driver, -40 To 150Deg C | Newark Electronics |
Infineon 1EDN8511BXUSA1 | RS |
1EDN8511B Series 1-Ch 4.5 V to 20 V 4 A/8 A SMT Gate Driver IC - SOT23-6 | Future Electronics |
GAN HEMT, MOSFET Driver, 1 Channel, Low Side, 8A, 4.5 V to 20 V, 19 ns, 6 Pins, SOT-23 | Avnet America |
Driver, Eice, single-channel, low-side gate IC, 4 A souce, 8 A sink output stag | Infineon 1EDN8511BXUSA1 | RS Americas |
Where can I find additional details, specifications and documents for a 1EDN8511BXUSA1?
Additional datasheets, footprints and schematics for 1EDN8511BXUSA1 are listed on our Part Details page. You can also find images and similar parts to 1EDN8511BXUSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EDN8511BXUSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EDN8511BXUSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EDN8511BXUSA1 fall under?
The 1EDN8511BXUSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to 1EDN8511BXUSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EDN8511BXUSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1EDN8511BXUSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1EDN8511BXUSA1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Chip One Stop have stock available or on a lead time for 1EDN8511BXUSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EDN8511BXUSA1 often in real-time on the comparison pages.
What if I can't find stock of 1EDN8511BXUSA1?
You can fill out our help required form which you can use to request a quote for 1EDN8511BXUSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.