Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Configuration | High Side |
---|---|
Supply Voltage Min | 4.65V |
Supply Voltage Max | 18V |
Driver Case Style | SOIC |
No. of Pins | 36Pins |
Input Delay | 215ns |
Output Delay | 215ns |
RoHS Compliant | Yes |
Igbt Driver, Aec-Q100, -40 To 125Deg C | Newark Electronics |
1EDI2002AS Series Single 18 V 1 A SMT High or Low Side Driver - PG-DSO-36 | Future Electronics |
MOSFET DRVR 1A 1-OUT Hi/Lo Side Non-Inv 36-Pin DSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1EDI2002ASXUMA2?
Additional datasheets, footprints and schematics for 1EDI2002ASXUMA2 are listed on our Part Details page. You can also find images and similar parts to 1EDI2002ASXUMA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EDI2002ASXUMA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EDI2002ASXUMA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EDI2002ASXUMA2 fall under?
The 1EDI2002ASXUMA2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > IGBT Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to 1EDI2002ASXUMA2 when available in the IGBT Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EDI2002ASXUMA2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1EDI2002ASXUMA2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1EDI2002ASXUMA2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 1EDI2002ASXUMA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EDI2002ASXUMA2 often in real-time on the comparison pages.
What if I can't find stock of 1EDI2002ASXUMA2?
You can fill out our help required form which you can use to request a quote for 1EDI2002ASXUMA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.