Status: | Unknown |
---|---|
Series: | GaN EiceDRIVER product family |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | 8A |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Input Delay | 37ns |
Output Delay | 37ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | GaN EiceDRIVER product family |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
1EDF5673F: 3.5 V 1.6 Ohm 8 A 1 Channel Capacitive Gate Driver - PG-DSO-16-11 | Future Electronics |
Infineon 1EDF5673FXUMA1 | RS |
MOSFET and Power Driver 8A 2-OUT High Side Non-Inverting 16-Pin DSO T/R | Avnet America |
MOSFET DRIVER, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 1EDF5673FXUMA1?
Additional datasheets, footprints and schematics for 1EDF5673FXUMA1 are listed on our Part Details page. You can also find images and similar parts to 1EDF5673FXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EDF5673FXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EDF5673FXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EDF5673FXUMA1 fall under?
The 1EDF5673FXUMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to 1EDF5673FXUMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EDF5673FXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1EDF5673FXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1EDF5673FXUMA1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Avnet America and Farnell have stock available or on a lead time for 1EDF5673FXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EDF5673FXUMA1 often in real-time on the comparison pages.
What if I can't find stock of 1EDF5673FXUMA1?
You can fill out our help required form which you can use to request a quote for 1EDF5673FXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.