Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.34
Driver Configuration | High Side |
---|---|
Peak Output Current | 2.3A |
Supply Voltage Min | 3.1V |
Supply Voltage Max | 17V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 300ns |
Output Delay | 300ns |
RoHS Compliant | Yes |
IC: driver | Transfer Multisort Elektronik |
Igbt Driver, -40 To 125Deg C, Soic-8 | Newark Electronics |
MOSFET and Power Driver 2.3A 2-OUT High Side Inverting/Non-Inverting 8-Pin DSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1EDC10I12MHXUMA1?
Additional datasheets, footprints and schematics for 1EDC10I12MHXUMA1 are listed on our Part Details page. You can also find images and similar parts to 1EDC10I12MHXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1EDC10I12MHXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1EDC10I12MHXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1EDC10I12MHXUMA1 fall under?
The 1EDC10I12MHXUMA1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > IGBT Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to 1EDC10I12MHXUMA1 when available in the IGBT Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1EDC10I12MHXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1EDC10I12MHXUMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1EDC10I12MHXUMA1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1EDC10I12MHXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1EDC10I12MHXUMA1 often in real-time on the comparison pages.
What if I can't find stock of 1EDC10I12MHXUMA1?
You can fill out our help required form which you can use to request a quote for 1EDC10I12MHXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.