Status: | Unknown |
---|---|
Series: | DM Series |
RoHS: | Unknown |
Prices starting from US$10.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.27
|
454
in stock
|
Buy Now | |
element14
from US$12.47
|
1,292
in stock
|
Buy Now | |
Sager
from US$11.75
|
1,049
in stock
|
Buy Now | |
Newark Electronics
from US$13.77
|
604
in stock
|
Buy Now | |
Farnell
from US$15.31
|
604
in stock
|
Buy Now | |
RS Americas
from US$10.36
|
202
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.58
|
183
in stock
|
Buy Now | |
Distrelec
from US$12.63
|
146
in stock
|
Buy Now | |
Carlton-Bates
from US$18.05
|
-
|
Buy Now | |
TTI Europe
from US$11.08
|
-
|
Buy Now |
Product Range | DM Series |
---|---|
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Voltage AC Max | 277V |
Contact Current AC Max | 10A |
IP Rating | - |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Finger Grip Plunger |
Contact Rating | 10A |
Switch Operation | (On)-On |
SWITCH, SPDT, ON-MOM | element14 |
Basic / Snap Action Switches 10 A @ 277 VAC Fngr Grip Plngr Act | Sager |
Switch, Safety Interlock, Spdt, 10A | Newark Electronics |
SWITCH, SAFETY INTERLOCK, SPDT, 10A | Farnell |
Switch Pushbutton SNAP IN SPDT 10A | RS |
Door Interlock Micro Switch Plunger SPDT 10 A PET -37 - +82degC, DM Series | Honeywell 1DM401 | RS Americas |
Switch: door | Transfer Multisort Elektronik |
Honeywell Snap-in Panel Mount Micro Switch DM, 10A, 1CO, 4.17N, Plunger | Distrelec |
Switch, Door | Carlton-Bates |
SNAP ACT SW | TTI Europe |
Where can I find additional details, specifications and documents for a 1DM401?
Additional datasheets, footprints and schematics for 1DM401 are listed on our Part Details page. You can also find images and similar parts to 1DM401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1DM401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1DM401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1DM401 fall under?
The 1DM401 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 1DM401 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1DM401 you can contact the distributor directly for product support, shipping queries etc.
Is the 1DM401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1DM401 have stock available?
Authorised distributors including element14, Sager, Newark Electronics, Farnell and RS have stock available or on a lead time for 1DM401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1DM401 often in real-time on the comparison pages.
What if I can't find stock of 1DM401?
You can fill out our help required form which you can use to request a quote for 1DM401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.