Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$47.16
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$36.20
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$51.45
|
-
|
Buy Now | |
RS Americas
from US$53.19
|
-
|
Buy Now | |
element14
from US$51.50
|
-
|
Buy Now | |
Carlton-Bates
from US$47.17
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Quick Connect |
Contact Voltage AC Max | 277V |
Contact Current AC Max | 10A |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
Basic/Snap Action Switches Momentary SPNO White | Rapid Electronics |
Switch, Safety Interlock, Spst-No, 10A | Newark Electronics |
Door Interlock Micro Switch Plunger, SP-NO 10 A PET, -37 - +82degC, DM Series | Honeywell 1DM3 | RS Americas |
SWITCH, SAFETY INTERLOCK, SPST-NO, 10A | element14 |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches Momentary SPNO White | Sager |
Where can I find additional details, specifications and documents for a 1DM3?
Additional datasheets, footprints and schematics for 1DM3 are listed on our Part Details page. You can also find images and similar parts to 1DM3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1DM3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1DM3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1DM3 fall under?
The 1DM3 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 1DM3 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1DM3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1DM3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1DM3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1DM3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1DM3 often in real-time on the comparison pages.
What if I can't find stock of 1DM3?
You can fill out our help required form which you can use to request a quote for 1DM3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.