Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Cadmium |
Battery Capacity | 4Ah |
Battery Size Code | - |
Battery Terminals | Solder Tab |
External Diameter | 32.1mm |
External Height | 60.4mm |
External Width | - |
External Depth | - |
Weight | 130g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 32.1mm |
Output Voltage | 1.2V |
1.2V NiCd High Temp 1x4Ah stick w/tags | RS |
BATTERY,D,NI-CAD,4AH,1.2V | Farnell |
Where can I find additional details, specifications and documents for a 1DH4-0T?
Additional datasheets, footprints and schematics for 1DH4-0T are listed on our Part Details page. You can also find images and similar parts to 1DH4-0T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1DH4-0T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1DH4-0T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1DH4-0T fall under?
The 1DH4-0T is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 1DH4-0T when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1DH4-0T you can contact the distributor directly for product support, shipping queries etc.
Is the 1DH4-0T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1DH4-0T have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 1DH4-0T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1DH4-0T often in real-time on the comparison pages.
What if I can't find stock of 1DH4-0T?
You can fill out our help required form which you can use to request a quote for 1DH4-0T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.