Status: | Unknown |
---|---|
Series: | 1000 Series |
RoHS: | Unknown |
No. of Axes | 2 |
---|---|
Contact Current AC Max | 6A |
Contact Voltage AC Max | 250V |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
No. of Switch Positions | - |
Switch Terminals | Solder |
Lever Travel | ± 12° |
Handle Style | Conical |
Rotation Electrical Angle | 12° |
Product Range | 1000 Series |
SVHC | No SVHC (15-Jan-2018) |
Contact Configuration | SPST |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
JOYSTICK, MICROSWITCH, 6A, 250V, SOLDER | element14 |
Joystick, Microswitch, 6A, 250V, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 1D1-5F-15-71?
Additional datasheets, footprints and schematics for 1D1-5F-15-71 are listed on our Part Details page. You can also find images and similar parts to 1D1-5F-15-71 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1D1-5F-15-71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1D1-5F-15-71 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1D1-5F-15-71 fall under?
The 1D1-5F-15-71 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1D1-5F-15-71 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1D1-5F-15-71 you can contact the distributor directly for product support, shipping queries etc.
Is the 1D1-5F-15-71 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1D1-5F-15-71 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 1D1-5F-15-71.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1D1-5F-15-71 often in real-time on the comparison pages.
What if I can't find stock of 1D1-5F-15-71?
You can fill out our help required form which you can use to request a quote for 1D1-5F-15-71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.