Status: | Unknown |
---|---|
Series: | Monolythic 1C Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Product Range | Monolythic 1C Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | Yes |
Capacitor Ceramic 1000Pf, 50V, X7R, 10%, Rad | Newark Electronics |
Cap Ceramic 0.001uF 50V X7R 10% Radial 6.35mm Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1C25X7R102K050B?
Additional datasheets, footprints and schematics for 1C25X7R102K050B are listed on our Part Details page. You can also find images and similar parts to 1C25X7R102K050B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1C25X7R102K050B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1C25X7R102K050B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1C25X7R102K050B fall under?
The 1C25X7R102K050B is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1C25X7R102K050B when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1C25X7R102K050B you can contact the distributor directly for product support, shipping queries etc.
Is the 1C25X7R102K050B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1C25X7R102K050B have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1C25X7R102K050B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1C25X7R102K050B often in real-time on the comparison pages.
What if I can't find stock of 1C25X7R102K050B?
You can fill out our help required form which you can use to request a quote for 1C25X7R102K050B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.