Status: | Unknown |
---|---|
Series: | Monolythic 1C Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
9,339
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
9,339
in stock
|
Buy Now | |
element14
from US$0.12
|
9,339
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
8,219
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
1,163
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | Monolythic 1C Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Ceramic Capacitor 0.01Uf, 50V, Z5U, 20%, Radial | Newark Electronics |
CERAMIC CAPACITOR 0.01UF, 50V, Z5U, 20%, RADIAL | element14 |
Cap Ceramic 0.01uF 50V Z5U 20% Radial 5.08mm 85°C Bulk | Avnet America |
Capacitor, Ceramic, Radial, .01uF, 20% Tolerance, 50V | Vishay Specialty Capacitors 1C20Z5U103M050B | RS Americas |
Specialty Ceramic Capacitors 0.01uF 50V Z5U 20% Radial | Future Electronics |
Where can I find additional details, specifications and documents for a 1C20Z5U103M050B?
Additional datasheets, footprints and schematics for 1C20Z5U103M050B are listed on our Part Details page. You can also find images and similar parts to 1C20Z5U103M050B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1C20Z5U103M050B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1C20Z5U103M050B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1C20Z5U103M050B fall under?
The 1C20Z5U103M050B is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1C20Z5U103M050B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1C20Z5U103M050B you can contact the distributor directly for product support, shipping queries etc.
Is the 1C20Z5U103M050B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1C20Z5U103M050B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 1C20Z5U103M050B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1C20Z5U103M050B often in real-time on the comparison pages.
What if I can't find stock of 1C20Z5U103M050B?
You can fill out our help required form which you can use to request a quote for 1C20Z5U103M050B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.