1C20C0G220J050B Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 22PF 50V C0G/NP0 5% RADIAL

Status: Unknown
Series: Monolythic 1C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
42
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
42
in stock
Buy Now
Logo for element14
element14
from US$0.11
42
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now

Specifications

Capacitance 22pF
Voltage Rating 50V
Product Range Monolythic 1C Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0

Alternative Descriptions

Ceramic Capacitor 22Pf 50V, C0G/Np0, 5%, Radial | Newark Electronics
CERAMIC CAPACITOR 22PF 50V, C0G/NP0, 5%, RADIAL | element14
Cap Ceramic 22pF 50V C0G 5% Radial 5.08mm 125°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1C20C0G220J050B?

Additional datasheets, footprints and schematics for 1C20C0G220J050B are listed on our Part Details page. You can also find images and similar parts to 1C20C0G220J050B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1C20C0G220J050B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1C20C0G220J050B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1C20C0G220J050B fall under?

The 1C20C0G220J050B is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1C20C0G220J050B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1C20C0G220J050B you can contact the distributor directly for product support, shipping queries etc.

Is the 1C20C0G220J050B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1C20C0G220J050B have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1C20C0G220J050B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1C20C0G220J050B often in real-time on the comparison pages.

What if I can't find stock of 1C20C0G220J050B?

You can fill out our help required form which you can use to request a quote for 1C20C0G220J050B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay