1C10C0G471J100B Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 470PF 100V, C0G, 5%, RADIAL, FULL REEL

Status: Unknown
Series: Monolythic 1C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.09
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.11
-
Buy Now

Specifications

Capacitance 470pF
Voltage Rating 100V
Product Range Monolythic 1C Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 470Pf 100V, C0G, 5%, Radial, Full Reel | Newark Electronics
Cap Ceramic 470pF 100V C0G 5% Radial 2.54mm Bulk | Avnet America
Capacitor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1C10C0G471J100B?

Additional datasheets, footprints and schematics for 1C10C0G471J100B are listed on our Part Details page. You can also find images and similar parts to 1C10C0G471J100B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1C10C0G471J100B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1C10C0G471J100B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1C10C0G471J100B fall under?

The 1C10C0G471J100B is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1C10C0G471J100B when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1C10C0G471J100B you can contact the distributor directly for product support, shipping queries etc.

Is the 1C10C0G471J100B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1C10C0G471J100B have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1C10C0G471J100B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1C10C0G471J100B often in real-time on the comparison pages.

What if I can't find stock of 1C10C0G471J100B?

You can fill out our help required form which you can use to request a quote for 1C10C0G471J100B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay