Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | Signal Conditioner |
---|---|
Supply Voltage Min | -12V |
Supply Voltage Max | 18V |
IC Package Type | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 1 |
Brief Features | High Accuracy Remote Sensing |
IC Generic Number | 1B31 |
Logic Function Number | 31 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | ± 12V to ± 18V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a 1B31AN?
Additional datasheets, footprints and schematics for 1B31AN are listed on our Part Details page. You can also find images and similar parts to 1B31AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1B31AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1B31AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1B31AN fall under?
The 1B31AN is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to 1B31AN when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1B31AN you can contact the distributor directly for product support, shipping queries etc.
Is the 1B31AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1B31AN have stock available?
There is no stock from authorised distributors for 1B31AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1B31AN often in real-time on the comparison pages.
What if I can't find stock of 1B31AN?
You can fill out our help required form which you can use to request a quote for 1B31AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.