Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | 4 |
---|---|
Supply Voltage Min | 14.25V |
Supply Voltage Max | 15.75V |
IC Package Type | DIP |
No. of Pins | 12Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
VOLTAGE TO CURRENT CONVERTER, 400HZ, DIP | element14 |
Voltage To Current Converter, 400Hz, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a 1B22AN?
Additional datasheets, footprints and schematics for 1B22AN are listed on our Part Details page. You can also find images and similar parts to 1B22AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1B22AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1B22AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1B22AN fall under?
The 1B22AN is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to 1B22AN when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1B22AN you can contact the distributor directly for product support, shipping queries etc.
Is the 1B22AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1B22AN have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1B22AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1B22AN often in real-time on the comparison pages.
What if I can't find stock of 1B22AN?
You can fill out our help required form which you can use to request a quote for 1B22AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.