Status: | Unknown |
---|---|
Series: | T600 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 200A |
Fuse Size Held | Class T |
Holder Terminals | Box Lug |
No. of Fuses | 3Fuses |
Product Range | T600 Series |
Voltage Rating VAC | 600V |
Status: | Unknown |
---|---|
Series: | T600 Series |
RoHS: | Compliant |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 200A |
Fuse Size Held | Class T |
Holder Terminals | Box Lug |
No. of Fuses | 3Fuses |
Product Range | T600 Series |
Voltage Rating VAC | 600V |
RoHS Compliant | Yes |
Cartridge Fuse Holder, 200A/600V, Boxlug | Newark Electronics |
Where can I find additional details, specifications and documents for a 1B0089?
Additional datasheets, footprints and schematics for 1B0089 are listed on our Part Details page. You can also find images and similar parts to 1B0089 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1B0089 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1B0089 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1B0089 fall under?
The 1B0089 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 1B0089 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1B0089 you can contact the distributor directly for product support, shipping queries etc.
Is the 1B0089 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1B0089 have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 1B0089.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1B0089 often in real-time on the comparison pages.
What if I can't find stock of 1B0089?
You can fill out our help required form which you can use to request a quote for 1B0089 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.