Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clip Type | Hose Clamp |
---|---|
Clip Diameter | 30mm |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Zinc |
External Length / Height | 13mm |
Fastener Material | Steel |
Fastener Plating | Bright Zinc |
Material | Steel |
Pack Quantity | 10 |
Torque | 12N-m |
Worm Drive Hose Clip 304 SST 22-30mm | RS |
JubileeĀ® 1ASS Clip 1A Stainless Steel 22-30mm | Rapid Electronics |
HOSE CLIP, 304 S/S 22-30MM PK10 | Farnell |
Where can I find additional details, specifications and documents for a 1ASS?
Additional datasheets, footprints and schematics for 1ASS are listed on our Part Details page. You can also find images and similar parts to 1ASS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1ASS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1ASS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1ASS fall under?
The 1ASS is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 1ASS when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1ASS you can contact the distributor directly for product support, shipping queries etc.
Is the 1ASS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1ASS have stock available?
Authorised distributors including RS, Rapid Electronics and Farnell have stock available or on a lead time for 1ASS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1ASS often in real-time on the comparison pages.
What if I can't find stock of 1ASS?
You can fill out our help required form which you can use to request a quote for 1ASS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.